CTS Corporation Resistor Networks, Arrays 746X101103JP

Description
10k Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-746X101103JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-746X101103JPCT-ND
Resistor Networks, Arrays 60-746X101103JPCT-ND
10k Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-746X101103JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-746X101103JPDKR-ND
Resistor Networks, Arrays 60-746X101103JPDKR-ND
10k Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-746X101103JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-746X101103JPTR-ND
Resistor Networks, Arrays 60-746X101103JPTR-ND
10k Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1374187-746X101103JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374187-746X101103JP
Resistors - Resistor Networks, Arrays 1374187-746X101103JP
Win Source Part Number: 1374187-746X101103JP Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: CTS Resistor Products Series: 746 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Base Product Number: 746X101 Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: DDR SDRAM, DRAM, MDDR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Number of Resistors: 8 Number of Pins: 10 Power Per Element: 31mW Circuit Type: Bussed

Win Source Part Number: 1374187-746X101103JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 746
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Base Product Number: 746X101
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 31mW
Circuit Type: Bussed

Buy Now Datasheet
Res N/w, Bussed, 10K, 0.063W, 1206 Rohs Compliant Cts - 75AJ2933 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 10K, 0.063W, 1206 Rohs Compliant Cts
75AJ2933
Res N/w, Bussed, 10K, 0.063W, 1206 Rohs Compliant Cts 75AJ2933
RES N/W, BUSSED, 10K, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, BUSSED, 10K, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistor Networks, Arrays - 746X101103JP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
746X101103JP
Resistor Networks, Arrays 746X101103JP
RES ARRAY 8 RES 10K OHM 1206

RES ARRAY 8 RES 10K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 60-746X101103JPCT-ND 1374187-746X101103JP 75AJ2933 746X101103JP
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Res N/w, Bussed, 10K, 0.063W, 1206 Rohs Compliant Cts Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details