CTS Corporation Resistor Networks, Arrays 746X101000XP

Description
0.0 Ohm Jumper 31mW Power Per Element Bussed 8 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
0.0 Ohm Jumper 31mW Power Per Element Bussed 8 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 746X101000XP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
746X101000XP-ND
Resistor Networks, Arrays 746X101000XP-ND
0.0 Ohm Jumper 31mW Power Per Element Bussed 8 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

0.0 Ohm Jumper 31mW Power Per Element Bussed 8 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 746X101000XP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers