CTS Corporation 680 OHM Resistor 745C101681JP

Description
RES ARRAY 8 RES 680 OHM 2512 Product overview: 745C101681JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-745C101681JP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 680 OHM 2512 Product overview: 745C101681JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-745C101681JP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680 OHM Resistor - 50-745C101681JP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM Resistor
50-745C101681JP
680 OHM Resistor 50-745C101681JP
RES ARRAY 8 RES 680 OHM 2512 Product overview: 745C101681JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-745C101681JP can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 680 OHM 2512 Product overview: 745C101681JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-745C101681JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 745C101681JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
745C101681JPTR-ND
Resistor Networks, Arrays 745C101681JPTR-ND
680 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Concave, Long Side Terminals

680 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 745C101681JP
1007078-745C101681JP
Resistor Networks, Arrays - 745C101681JP 1007078-745C101681JP
Manufacturer: CTS Resistor Products Win Source Part Number: 1007078-745C101681JP Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 680 Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 1007078-745C101681JP
Packaging: Reel - TR
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 680
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 50-745C101681JP 745C101681JPTR-ND 1007078-745C101681JP
Product Name 680 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 745C101681JP
Category / Application DDR SDRAM, DRAM, MDDR General Use
Mounting / Packaging 2512 (6432 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Chip Array Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers