CTS Corporation Resistor Networks, Arrays 745C101000XP

Description
0.0 Ohm Jumper 62.5mW Power Per Element Bussed 8 Resistor Network/Array 2512 (6432 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
0.0 Ohm Jumper 62.5mW Power Per Element Bussed 8 Resistor Network/Array 2512 (6432 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 745C101000XP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
745C101000XP-ND
Resistor Networks, Arrays 745C101000XP-ND
0.0 Ohm Jumper 62.5mW Power Per Element Bussed 8 Resistor Network/Array 2512 (6432 Metric), Concave, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Bussed 8 Resistor Network/Array 2512 (6432 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 745C101000XP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details