CTS Corporation Resistors - Resistor Networks, Arrays 744C083682JP

Description
Win Source Part Number: 1337815-744C083682JP Category: Resistors - Resistor Networks, Arrays Series: 744 Package: Tape & Reel Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 6.8k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 744C083 Product Status: Obsolete California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337815-744C083682JP Category: Resistors - Resistor Networks, Arrays Series: 744 Package: Tape & Reel Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 6.8k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 744C083 Product Status: Obsolete California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1337815-744C083682JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1337815-744C083682JP
Resistors - Resistor Networks, Arrays 1337815-744C083682JP
Win Source Part Number: 1337815-744C083682JP Category: Resistors - Resistor Networks, Arrays Series: 744 Package: Tape & Reel Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 6.8k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 744C083 Product Status: Obsolete California Prop 65: Warning Information

Win Source Part Number: 1337815-744C083682JP
Category: Resistors - Resistor Networks, Arrays
Series: 744
Package: Tape & Reel
Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 6.8k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Mounting Type: Surface Mount
Package / Case: 2012, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Base Product Number: 744C083
Product Status: Obsolete
California Prop 65: Warning Information

Buy Now Datasheet
Resistor Networks, Arrays - 744C083682JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
744C083682JPTR-ND
Resistor Networks, Arrays 744C083682JPTR-ND
6.8k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

6.8k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 744C083682JP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
744C083682JP
Resistor Networks, Arrays 744C083682JP
RES ARRAY 4 RES 6.8K OHM 2012

RES ARRAY 4 RES 6.8K OHM 2012

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 1337815-744C083682JP 744C083682JPTR-ND 744C083682JP
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details