CTS Corporation Resistor Networks, Arrays - 744C083513JPTR 744C083513JPTR

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1007073-744C083513JP TR Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1007073-744C083513JP TR Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 744C083513JPTR
1007073-744C083513JPTR
Resistor Networks, Arrays - 744C083513JPTR 1007073-744C083513JPTR
Manufacturer: CTS Resistor Products Win Source Part Number: 1007073-744C083513JP TR Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 1007073-744C083513JPTR
Packaging: Reel - TR
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 51k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1007073-744C083513JPTR
Product Name Resistor Networks, Arrays - 744C083513JPTR
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers