CTS Corporation Resistor Networks, Arrays - 744C083510JP 744C083510JP

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1007072-744C083510JP Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1007072-744C083510JP Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 744C083510JP
1007072-744C083510JP
Resistor Networks, Arrays - 744C083510JP 1007072-744C083510JP
Manufacturer: CTS Resistor Products Win Source Part Number: 1007072-744C083510JP Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 1007072-744C083510JP
Packaging: Reel - TR
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 51
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - 744C083510JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
744C083510JPTR-ND
Resistor Networks, Arrays 744C083510JPTR-ND
51 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

51 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

Buy Now Datasheet
51 OHM Resistor - 50-744C083510JP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51 OHM Resistor
50-744C083510JP
51 OHM Resistor 50-744C083510JP
RES ARRAY 4 RES 51 OHM 2012 Product overview: 744C083510JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-744C083510JP can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 51 OHM 2012 Product overview: 744C083510JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-744C083510JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1007072-744C083510JP 744C083510JPTR-ND 50-744C083510JP
Product Name Resistor Networks, Arrays - 744C083510JP Resistor Networks, Arrays 51 OHM Resistor
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Concave, Long Side Terminals 2012, Concave, Long Side Terminals
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers