CTS Corporation Resistor Networks, Arrays 744C083220JP

Description
22 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Request a Quote Datasheet
Description
22 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 744C083220JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
744C083220JPTR-ND
Resistor Networks, Arrays 744C083220JPTR-ND
22 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

22 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 744C083220JP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
744C083220JP
Resistor Networks, Arrays 744C083220JP
RES ARRAY 4 RES 22 OHM 2012

RES ARRAY 4 RES 22 OHM 2012

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number 744C083220JPTR-ND 744C083220JP
Product Name Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Concave, Long Side Terminals
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details