CTS Corporation Resistor Networks, Arrays 744C083103JP

Description
10k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 744C083103JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
744C083103JPTR-ND
Resistor Networks, Arrays 744C083103JPTR-ND
10k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

10k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 744C083103JP
1007070-744C083103JP
Resistor Networks, Arrays - 744C083103JP 1007070-744C083103JP
Manufacturer: CTS Resistor Products Win Source Part Number: 1007070-744C083103JP Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 1007070-744C083103JP
Packaging: Reel - TR
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - 744C083103JP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
744C083103JP
Resistor Networks, Arrays 744C083103JP
RES ARRAY 4 RES 10K OHM 2012

RES ARRAY 4 RES 10K OHM 2012

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 744C083103JPTR-ND 1007070-744C083103JP 744C083103JP
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 744C083103JP Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers