CTS Corporation Resistors - Resistor Networks, Arrays 744C083101JP

Description
Win Source Part Number: 1338509-744C083101JP Category: Resistors - Resistor Networks, Arrays Series: 744 Package: Tape & Reel Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 744C083 Product Status: Obsolete California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338509-744C083101JP Category: Resistors - Resistor Networks, Arrays Series: 744 Package: Tape & Reel Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 744C083 Product Status: Obsolete California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1338509-744C083101JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1338509-744C083101JP
Resistors - Resistor Networks, Arrays 1338509-744C083101JP
Win Source Part Number: 1338509-744C083101JP Category: Resistors - Resistor Networks, Arrays Series: 744 Package: Tape & Reel Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 744C083 Product Status: Obsolete California Prop 65: Warning Information

Win Source Part Number: 1338509-744C083101JP
Category: Resistors - Resistor Networks, Arrays
Series: 744
Package: Tape & Reel
Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Mounting Type: Surface Mount
Package / Case: 2012, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Base Product Number: 744C083
Product Status: Obsolete
California Prop 65: Warning Information

Buy Now Datasheet
Resistor Networks, Arrays - 744C083101JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
744C083101JPTR-ND
Resistor Networks, Arrays 744C083101JPTR-ND
100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1338509-744C083101JP 744C083101JPTR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers