CTS Corporation Resistor Networks, Arrays 744C083100JP

Description
10 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Request a Quote Datasheet
Description
10 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 744C083100JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
744C083100JPTR-ND
Resistor Networks, Arrays 744C083100JPTR-ND
10 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

10 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 10 OHM 2012 - 221-744C083100JP - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 10 OHM 2012
221-744C083100JP
RES ARRAY 4 RES 10 OHM 2012 221-744C083100JP
RES ARRAY 4 RES 10 OHM 2012

RES ARRAY 4 RES 10 OHM 2012

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 744C083100JPTR-ND 221-744C083100JP
Product Name Resistor Networks, Arrays RES ARRAY 4 RES 10 OHM 2012
Configuration Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details