CTS Corporation Resistors -Resistor Networks, Arrays 743C083471JP

Description
Manufacturer: CTS Resistor Products Category: Resistors -Resistor Networks, Arrays Series: 743 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Mounting Type: Surface Mount Package / Case: 2008, Concave, Long Side Terminals Number of Pins: 8 Operating Temperature: -55°C ~ 125°C Size / Dimension: 0.200" L x 0.079" W (5.08mm x 2.00mm)
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Category: Resistors -Resistor Networks, Arrays Series: 743 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Mounting Type: Surface Mount Package / Case: 2008, Concave, Long Side Terminals Number of Pins: 8 Operating Temperature: -55°C ~ 125°C Size / Dimension: 0.200" L x 0.079" W (5.08mm x 2.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors -Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Resistor Networks, Arrays
Resistors -Resistor Networks, Arrays
Manufacturer: CTS Resistor Products Category: Resistors -Resistor Networks, Arrays Series: 743 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Mounting Type: Surface Mount Package / Case: 2008, Concave, Long Side Terminals Number of Pins: 8 Operating Temperature: -55°C ~ 125°C Size / Dimension: 0.200" L x 0.079" W (5.08mm x 2.00mm)

Manufacturer: CTS Resistor Products
Category: Resistors -Resistor Networks, Arrays
Series: 743
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Mounting Type: Surface Mount
Package / Case: 2008, Concave, Long Side Terminals
Number of Pins: 8
Operating Temperature: -55°C ~ 125°C
Size / Dimension: 0.200" L x 0.079" W (5.08mm x 2.00mm)

Buy Now Datasheet
Resistor Networks, Arrays - 743C083471JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
743C083471JPTR-ND
Resistor Networks, Arrays 743C083471JPTR-ND
470 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2008, Concave, Long Side Terminals

470 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2008, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 743C083471JPTR-ND
Product Name Resistors -Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2008, Concave, Long Side Terminals
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details