CTS Corporation Resistor Networks, Arrays 743C083220JP

Description
22 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2008, Concave, Long Side Terminals
Request a Quote Datasheet
Description
22 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2008, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 743C083220JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
743C083220JPTR-ND
Resistor Networks, Arrays 743C083220JPTR-ND
22 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2008, Concave, Long Side Terminals

22 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2008, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 743C083220JP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
743C083220JP
Resistor Networks, Arrays 743C083220JP
RES ARRAY 4 RES 22 OHM 2008

RES ARRAY 4 RES 22 OHM 2008

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number 743C083220JPTR-ND 743C083220JP
Product Name Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2008, Concave, Long Side Terminals
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details