CTS Corporation Resistor Networks, Arrays 743C043102JP

Description
1k Ohm ±5% 100mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 1008, Concave, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±5% 100mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 1008, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 743C043102JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
743C043102JPTR-ND
Resistor Networks, Arrays 743C043102JPTR-ND
1k Ohm ±5% 100mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 1008, Concave, Long Side Terminals

1k Ohm ±5% 100mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 1008, Concave, Long Side Terminals

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1351988-743C043102JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1351988-743C043102JP
Resistors - Resistor Networks, Arrays 1351988-743C043102JP
Win Source Part Number: 1351988-743C043102JP Category: Resistors - Resistor Networks, Arrays Series: 743 Package: Tape & Reel Size / Dimension: 0.100" L x 0.079" W (2.54mm x 2.00mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 1008, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Product Status: Obsolete California Prop 65: Warning Information

Win Source Part Number: 1351988-743C043102JP
Category: Resistors - Resistor Networks, Arrays
Series: 743
Package: Tape & Reel
Size / Dimension: 0.100" L x 0.079" W (2.54mm x 2.00mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 100mW
Mounting Type: Surface Mount
Package / Case: 1008, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Product Status: Obsolete
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 743C043102JPTR-ND 1351988-743C043102JP
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1008, Concave, Long Side Terminals
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details