4.7k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
RES ARRAY 8 RES 4.7K OHM 2506 Product overview: 742C163472JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C163472JP can be used for catalog matching and distributor lookup.
Manufacturer: CTS Resistor Products
Win Source Part Number: 764769-742C163472JP
Series: 742
Operating Temperature Range: -55°C ~ 125°C
Package: 2506, Concave, Long Side Terminals
Mounting: SMD
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Categories: Resistors
Dimension: 0.252" L x 0.063" W (6.40mm x 1.60mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RES ARRAY 8 RES 4.7K OHM 2506
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 60-742C163472JPTR-ND | 50-742C163472JP | 764769-742C163472JP | 742C163472JP |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays - 742C163472JP | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | DDR SDRAM, DRAM, MDDR | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals | 2506, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |