CTS Corporation Resistor Networks, Arrays - 742C163470JTR 742C163470JTR

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 857152-742C163470JTR Series: 742 Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 742163470J, 742163470JTR, 742-163-470J, 742-163-470JTR, 742-163-R470TR-ND, 742C163470J, 742-163-R470CT-ND, 742-163-R470CT, 742C163470JCT, 742C163470JDKR, 742-163-R470TR
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 857152-742C163470JTR Series: 742 Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 742163470J, 742163470JTR, 742-163-470J, 742-163-470JTR, 742-163-R470TR-ND, 742C163470J, 742-163-R470CT-ND, 742-163-R470CT, 742C163470JCT, 742C163470JDKR, 742-163-R470TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 742C163470JTR
857152-742C163470JTR
Resistor Networks, Arrays - 742C163470JTR 857152-742C163470JTR
Manufacturer: CTS Resistor Products Win Source Part Number: 857152-742C163470JTR Series: 742 Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 742163470J, 742163470JTR, 742-163-470J, 742-163-470JTR, 742-163-R470TR-ND, 742C163470J, 742-163-R470CT-ND, 742-163-R470CT, 742C163470JCT, 742C163470JDKR, 742-163-R470TR

Manufacturer: CTS Resistor Products
Win Source Part Number: 857152-742C163470JTR
Series: 742
Features: Ohm Power Per Element Resistor Network/Array
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: 742163470J, 742163470JTR, 742-163-470J, 742-163-470JTR, 742-163-R470TR-ND, 742C163470J, 742-163-R470CT-ND, 742-163-R470CT, 742C163470JCT, 742C163470JDKR, 742-163-R470TR

Buy Now Datasheet
Resistor Networks, Arrays - 742C163470JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
742C163470JTR-ND
Resistor Networks, Arrays 742C163470JTR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 857152-742C163470JTR 742C163470JTR-ND
Product Name Resistor Networks, Arrays - 742C163470JTR Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers