CTS Corporation Resistor Networks, Arrays 742C163271JP

Description
270 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
270 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-742C163271JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163271JPTR-ND
Resistor Networks, Arrays 60-742C163271JPTR-ND
270 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

270 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C163271JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163271JPDKR-ND
Resistor Networks, Arrays 60-742C163271JPDKR-ND
RES ARRAY 8 RES 270 OHM 2506

RES ARRAY 8 RES 270 OHM 2506

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C163271JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163271JPCT-ND
Resistor Networks, Arrays 60-742C163271JPCT-ND
RES ARRAY 8 RES 270 OHM 2506

RES ARRAY 8 RES 270 OHM 2506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 60-742C163271JPTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details