CTS Corporation Resistor Networks, Arrays 742C163104JP

Description
100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-742C163104JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163104JPDKR-ND
Resistor Networks, Arrays 60-742C163104JPDKR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C163104JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163104JPTR-ND
Resistor Networks, Arrays 60-742C163104JPTR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C163104JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163104JPCT-ND
Resistor Networks, Arrays 60-742C163104JPCT-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1002380-742C163104JP
Resistors - Resistor Networks, Arrays 1002380-742C163104JP
Win Source Part Number: 1002380-742C163104JP Category: Resistors>Resistor Networks, Arrays Series: 742 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Package / Case: 2506, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.063" W (6.40mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 742C163104JPDKR,742C 163104JPCT,742C16310 4JPTR

Win Source Part Number: 1002380-742C163104JP
Category: Resistors>Resistor Networks, Arrays
Series: 742
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Package / Case: 2506, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.063" W (6.40mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Other Names: 742C163104JPDKR,742C163104JPCT,742C163104JPTR

Buy Now Datasheet
RES ARRAY 8 RES 100K OHM 2506 Product overview: 742C163104JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C163104JP can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 100K OHM 2506 Product overview: 742C163104JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C163104JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 60-742C163104JPDKR-ND 1002380-742C163104JP 50-742C163104JP
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Category / Application General Use DDR SDRAM, DRAM, MDDR
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) 2506, Concave, Long Side Terminals
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details