CTS Corporation Resistor Networks, Arrays 742C083510JP

Description
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-742C083510JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C083510JPCT-ND
Resistor Networks, Arrays 60-742C083510JPCT-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C083510JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C083510JPDKR-ND
Resistor Networks, Arrays 60-742C083510JPDKR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C083510JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C083510JPTR-ND
Resistor Networks, Arrays 60-742C083510JPTR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
51 OHM Resistor - 50-742C083510JP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51 OHM Resistor
50-742C083510JP
51 OHM Resistor 50-742C083510JP
RES ARRAY 4 RES 51 OHM 1206 Product overview: 742C083510JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C083510JP can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 51 OHM 1206 Product overview: 742C083510JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C083510JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1374179-742C083510JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374179-742C083510JP
Resistors - Resistor Networks, Arrays 1374179-742C083510JP
Win Source Part Number: 1374179-742C083510JP Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: CTS Resistor Products Series: 742 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Base Product Number: 742C083 Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 63mW Circuit Type: Isolated

Win Source Part Number: 1374179-742C083510JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 742
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Base Product Number: 742C083
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 51
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Circuit Type: Isolated

Buy Now Datasheet
Resistors >> Resistor Networks & Arrays - 742C083510JP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
742C083510JP
Resistors >> Resistor Networks & Arrays 742C083510JP
4 ±5% 51Ω 63mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 51Ω 63mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 60-742C083510JPCT-ND 50-742C083510JP 1374179-742C083510JP 742C083510JP
Product Name Resistor Networks, Arrays 51 OHM Resistor Resistors - Resistor Networks, Arrays Resistors >> Resistor Networks & Arrays
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers