RES ARRAY 4 RES 470K OHM 1206 Product overview: 742C083474JTR from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C083474JTR can be used for catalog matching and distributor lookup.
470k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Manufacturer: CTS Resistor Products
Win Source Part Number: 1007053-742C083474JT
Packaging: Reel - TR
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 470k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Categories: Resistors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-742C083474JTR | 742C083474JTR-ND | 1007053-742C083474JTR |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 742C083474JTR |
| Category / Application | Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR | General Use | |
| Mounting / Packaging | 1206 (3216 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Chip Array | Chip Array |