CTS Corporation Resistor Networks, Arrays - 742C083220JP 742C083220JP

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 857189-742C083220JP Series: 742 Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 742C083220JPCT, 742C083220JPTR, 742C083220JPDKR
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 857189-742C083220JP Series: 742 Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 742C083220JPCT, 742C083220JPTR, 742C083220JPDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 742C083220JP
857189-742C083220JP
Resistor Networks, Arrays - 742C083220JP 857189-742C083220JP
Manufacturer: CTS Resistor Products Win Source Part Number: 857189-742C083220JP Series: 742 Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 742C083220JPCT, 742C083220JPTR, 742C083220JPDKR

Manufacturer: CTS Resistor Products
Win Source Part Number: 857189-742C083220JP
Series: 742
Operating Temperature Range: -55°C ~ 125°C
Features: 22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: 742C083220JPCT, 742C083220JPTR, 742C083220JPDKR

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C083220JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C083220JPDKR-ND
Resistor Networks, Arrays 60-742C083220JPDKR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C083220JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C083220JPTR-ND
Resistor Networks, Arrays 60-742C083220JPTR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C083220JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C083220JPCT-ND
Resistor Networks, Arrays 60-742C083220JPCT-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
22 OHM Resistor - 50-742C083220JP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Resistor
50-742C083220JP
22 OHM Resistor 50-742C083220JP
RES ARRAY 4 RES 22 OHM 1206 Product overview: 742C083220JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C083220JP can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 22 OHM 1206 Product overview: 742C083220JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C083220JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 4 RES 22 OHM 1206 - 221-742C083220JP - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 22 OHM 1206
221-742C083220JP
RES ARRAY 4 RES 22 OHM 1206 221-742C083220JP
RES ARRAY 4 RES 22 OHM 1206

RES ARRAY 4 RES 22 OHM 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 857189-742C083220JP 60-742C083220JPDKR-ND 50-742C083220JP 221-742C083220JP
Product Name Resistor Networks, Arrays - 742C083220JP Resistor Networks, Arrays 22 OHM Resistor RES ARRAY 4 RES 22 OHM 1206
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Category / Application General Use Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details