CTS Corporation 330 OHM Resistor 742C043331JP

Description
RES ARRAY 2 RES 330 OHM 0606 Product overview: 742C043331JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C043331JP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 2 RES 330 OHM 0606 Product overview: 742C043331JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C043331JP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM Resistor - 50-742C043331JP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-742C043331JP
330 OHM Resistor 50-742C043331JP
RES ARRAY 2 RES 330 OHM 0606 Product overview: 742C043331JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C043331JP can be used for catalog matching and distributor lookup.

RES ARRAY 2 RES 330 OHM 0606 Product overview: 742C043331JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C043331JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 60-742C043331JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C043331JPTR-ND
Resistor Networks, Arrays 60-742C043331JPTR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C043331JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C043331JPDKR-ND
Resistor Networks, Arrays 60-742C043331JPDKR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C043331JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C043331JPCT-ND
Resistor Networks, Arrays 60-742C043331JPCT-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1374263-742C043331JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374263-742C043331JP
Resistors - Resistor Networks, Arrays 1374263-742C043331JP
Win Source Part Number: 1374263-742C043331JP Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: CTS Resistor Products Series: 742 Package: Tape & Reel Product Status: Active Package / Case: 0606, Concave Base Product Number: 742C043 Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Size / Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 330 Number of Resistors: 2 Number of Pins: 4 Power Per Element: 63mW Circuit Type: Isolated

Win Source Part Number: 1374263-742C043331JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 742
Package: Tape & Reel
Product Status: Active
Package / Case: 0606, Concave
Base Product Number: 742C043
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 330
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 63mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - 742C043331JP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
742C043331JP
Resistor Networks, Arrays 742C043331JP
RES ARRAY 2 RES 330 OHM 0606

RES ARRAY 2 RES 330 OHM 0606

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-742C043331JP 60-742C043331JPTR-ND 1374263-742C043331JP 742C043331JP
Product Name 330 OHM Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Category / Application Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR General Use Automotive
Mounting / Packaging 0606, Concave Surface Mount Technology (SMT / SMD); 0606, Concave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Chip Array Chip Array Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details