33 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
33 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
RES ARRAY 8 RES 33 OHM 1506 Product overview: 741X163330JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-741X163330JP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374122-741X163330JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 741
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 1506, Convex, Long Side Terminals
Base Product Number: 741X163
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.156" L x 0.063" W (3.95mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 63mW
Circuit Type: Isolated
RES ARRAY 8 RES 33 OHM 1506
RES ARRAY 8 RES 33 OHM 1506
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 60-741X163330JPTR-ND | 50-741X163330JP | 1374122-741X163330JP | 221-741X163330JP | 741X163330JP |
| Product Name | Resistor Networks, Arrays | 33 OHM Resistor | Resistors - Resistor Networks, Arrays | RES ARRAY 8 RES 33 OHM 1506 | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR | Automotive | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals | 1506, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); Surface Mount | ||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |