CTS Corporation Resistors - Resistor Networks, Arrays 741X083330JP

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1328288-741X083330JP Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 63mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 741X083330JPCT,741X0 83330JPDKR,741X08333 0JPTR Base Product Number: 741X083 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1328288-741X083330JP Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 63mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 741X083330JPCT,741X0 83330JPDKR,741X08333 0JPTR Base Product Number: 741X083 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328288-741X083330JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328288-741X083330JP
Resistors - Resistor Networks, Arrays 1328288-741X083330JP
Manufacturer: CTS Resistor Products Win Source Part Number: 1328288-741X083330JP Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 63mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 741X083330JPCT,741X0 83330JPDKR,741X08333 0JPTR Base Product Number: 741X083 RoHS Status: ROHS3 Compliant

Manufacturer: CTS Resistor Products
Win Source Part Number: 1328288-741X083330JP
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0804, Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: 741X083330JPCT,741X083330JPDKR,741X083330JPTR
Base Product Number: 741X083
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - 60-741X083330JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-741X083330JPTR-ND
Resistor Networks, Arrays 60-741X083330JPTR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-741X083330JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-741X083330JPCT-ND
Resistor Networks, Arrays 60-741X083330JPCT-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-741X083330JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-741X083330JPDKR-ND
Resistor Networks, Arrays 60-741X083330JPDKR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1328288-741X083330JP 60-741X083330JPTR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers