CTS Corporation Resistor Networks, Arrays 741C083330JP

Description
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-741C083330JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-741C083330JPTR-ND
Resistor Networks, Arrays 60-741C083330JPTR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-741C083330JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-741C083330JPCT-ND
Resistor Networks, Arrays 60-741C083330JPCT-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-741C083330JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-741C083330JPDKR-ND
Resistor Networks, Arrays 60-741C083330JPDKR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
33 OHM Resistor - 50-741C083330JP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-741C083330JP
33 OHM Resistor 50-741C083330JP
RES ARRAY 4 RES 33 OHM 0804 Product overview: 741C083330JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-741C083330JP can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 33 OHM 0804 Product overview: 741C083330JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-741C083330JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1115232-741C083330JP
Resistors - Resistor Networks, Arrays 1115232-741C083330JP
Win Source Part Number: 1115232-741C083330JP Category: Resistors>Resistor Networks, Arrays Series: 741 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): 741C083-330JP; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 741C083330JPDKR,741C 083330JPTR,741C08333 0JPCT

Win Source Part Number: 1115232-741C083330JP
Category: Resistors>Resistor Networks, Arrays
Series: 741
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Alternative Parts (Cross-Reference): 741C083-330JP;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Other Names: 741C083330JPDKR,741C083330JPTR,741C083330JPCT

Buy Now Datasheet
RES ARRAY 4 RES 33 OHM 0804 - 221-741C083330JP - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 33 OHM 0804
221-741C083330JP
RES ARRAY 4 RES 33 OHM 0804 221-741C083330JP
RES ARRAY 4 RES 33 OHM 0804

RES ARRAY 4 RES 33 OHM 0804

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 60-741C083330JPTR-ND 50-741C083330JP 1115232-741C083330JP 221-741C083330JP
Product Name Resistor Networks, Arrays 33 OHM Resistor Resistors - Resistor Networks, Arrays RES ARRAY 4 RES 33 OHM 0804
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details