RES ARRAY 4 RES 10K OHM 0804 Product overview: 741C083103JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-741C083103JP can be used for catalog matching and distributor lookup.
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Win Source Part Number: 1374030-741C083103JP
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Resistor Products
Series: 741
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Base Product Number: 741C083
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.020" (0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Circuit Type: Isolated
RES ARRAY 4 RES 10K OHM 0804
RES ARRAY 4 RES 10K OHM 0804
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 50-741C083103JP | 60-741C083103JPDKR-ND | 1374030-741C083103JP | 741C083103JP | 221-741C083103JP |
| Product Name | Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | RES ARRAY 4 RES 10K OHM 0804 |
| Category / Application | Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR | General Use | Automotive | ||
| Mounting / Packaging | 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network |