CTS Corporation Chip Resistor - Surface Mount 73WL7R091J

Description
91 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense Thick Film
Request a Quote Datasheet
Description
91 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73WL7R091J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73WL7R091J-ND
Chip Resistor - Surface Mount 73WL7R091J-ND
91 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense Thick Film

91 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73WL7R091J-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details