CTS Corporation Chip Resistor - Surface Mount 73WL6R110J

Description
110 mOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Current Sense Thick Film
Request a Quote Datasheet
Description
110 mOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73WL6R110J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73WL6R110J-ND
Chip Resistor - Surface Mount 73WL6R110J-ND
110 mOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Current Sense Thick Film

110 mOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 73WL6R110J - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
73WL6R110J
Chip Resistor - Surface Mount 73WL6R110J
RES 0.11 OHM 5% 1W 2010 WIDE

RES 0.11 OHM 5% 1W 2010 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 73WL6R110J-ND 73WL6R110J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details