The 73WL6R068J is a surface mount chip resistor designed for current sensing applications. It features a thick film construction with a wide terminal configuration, providing a power rating of 1 watt at an ambient temperature of +70°C. The resistance value is 68 milliohms with a tolerance of ±5%. This resistor operates effectively within a temperature range of -55°C to +155°C and is packaged in standard EIA size 2010 (5025). It is suitable for various applications including current detection, current limiting, and power supply circuits. The resistor is compliant with RoHS standards and is available in tape and reel packaging for automated assembly processes.
68 mOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Current Sense Thick Film
RES 0.068 OHM 5% 1W 2010 WIDE
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 73WL6R068J-ND | 73WL6R068J |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0680 ohms | 0.0680 ohms |