16 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film
RES 0.016 OHM 5% 3/4W 1206 WIDE
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 73WE4R016J-ND | 73WE4R016J |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0160 ohms | 0.0160 ohms |