CTS Corporation Chip Resistor - Surface Mount 73WE4R011J

Description
11 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film
Request a Quote
Description
11 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 73WE4R011J is a surface mount chip resistor designed for current sensing applications. It features a thick film construction with a wide terminal configuration, allowing for efficient heat dissipation. This resistor has a power rating of 0.75 watts at an ambient temperature of +70°C and operates within a resistance range of 5 to 910 milliohms. The device can withstand operating temperatures up to +155°C and is packaged in standard EIA sizes, specifically 1206 (3216). The resistor is available with a tolerance of ±5% and is compliant with RoHS standards, making it suitable for various commercial applications, including current detection, motor control, and power supply circuits. It is also reflow capable per JEDEC J-STD-020, with a maximum temperature of +260°C during soldering. The product is supplied in tape and reel packaging for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 73WE4R011J is a surface mount chip resistor designed for current sensing applications. It features a thick film construction with a wide terminal configuration, allowing for efficient heat dissipation. This resistor has a power rating of 0.75 watts at an ambient temperature of +70°C and operates within a resistance range of 5 to 910 milliohms. The device can withstand operating temperatures up to +155°C and is packaged in standard EIA sizes, specifically 1206 (3216). The resistor is available with a tolerance of ±5% and is compliant with RoHS standards, making it suitable for various commercial applications, including current detection, motor control, and power supply circuits. It is also reflow capable per JEDEC J-STD-020, with a maximum temperature of +260°C during soldering. The product is supplied in tape and reel packaging for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73WE4R011J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73WE4R011J-ND
Chip Resistor - Surface Mount 73WE4R011J-ND
11 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film

11 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 73WE4R011J - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
73WE4R011J
Chip Resistor - Surface Mount 73WE4R011J
RES 0.011 OHM 5% 3/4W 1206 WIDE

RES 0.011 OHM 5% 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 73WE4R011J-ND 73WE4R011J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1879126-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers