CTS Corporation Chip Resistor - Surface Mount 73M2R030F

Description
30 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film
Request a Quote Datasheet
Description
30 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2R030FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2R030FTR-ND
Chip Resistor - Surface Mount 73M2R030FTR-ND
30 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film

30 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 73M2R030F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
73M2R030F
Chip Resistor - Surface Mount 73M2R030F
RES 0.03 OHM 1% 2W 2512

RES 0.03 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 73M2R030FTR-ND 73M2R030F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 J-Lead
Resistance Range 0.0300 ohms 3.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers