CTS Corporation Chip Resistor - Surface Mount 73M2R020F

Description
20 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2R020FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2R020FTR-ND
Chip Resistor - Surface Mount 73M2R020FTR-ND
20 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film

20 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M2R020FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 J-Lead
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR100FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 6-2176422-0 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details