CTS Corporation Chip Resistor - Surface Mount 73M2AR075F

Description
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2AR075F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2AR075F-ND
Chip Resistor - Surface Mount 73M2AR075F-ND
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M2AR075F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers