CTS Corporation Chip Resistor - Surface Mount 73M2AR0015F

Description
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2AR0015F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2AR0015F-ND
Chip Resistor - Surface Mount 73M2AR0015F-ND
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M2AR0015F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512
Resistance Range 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL - RL20S621GB14 - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details