CTS Corporation Chip Resistor - Surface Mount 73M1R013F

Description
13 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Metal Film
Request a Quote Datasheet
Description
13 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M1R013F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M1R013F-ND
Chip Resistor - Surface Mount 73M1R013F-ND
13 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Metal Film

13 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M1R013F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512 J-Lead
Resistance Range 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details