CTS Corporation Chip Resistor - Surface Mount 73M1R009F

Description
9 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Thick Film
Request a Quote Datasheet
Description
9 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M1R009FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M1R009FTR-ND
Chip Resistor - Surface Mount 73M1R009FTR-ND
9 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Thick Film

9 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M1R009FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 J-Lead
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details