CTS Corporation Chip Resistor - Surface Mount 73L1R22J

Description
220 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
220 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73L1R22J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73L1R22J-ND
Chip Resistor - Surface Mount 73L1R22J-ND
220 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

220 mOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73L1R22J-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73N1ER22FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details