CTS Corporation Chip Resistor - Surface Mount 73E6R050J

Description
50 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
50 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 60-73E6R050JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73E6R050JDKR-ND
Chip Resistor - Surface Mount 60-73E6R050JDKR-ND
50 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 60-73E6R050JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73E6R050JTR-ND
Chip Resistor - Surface Mount 60-73E6R050JTR-ND
50 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 60-73E6R050JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
60-73E6R050JCT-ND
Chip Resistor - Surface Mount 60-73E6R050JCT-ND
50 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 73E6R050J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
73E6R050J
Chip Resistor - Surface Mount 73E6R050J
RES 0.05 OHM 5% 1W 2010

RES 0.05 OHM 5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 60-73E6R050JDKR-ND 73E6R050J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers