CTS Corporation Heat Sinks 7-338-1PP-BA

Description
Heat Sink TO-220 Aluminum 3.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 294-1024-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
294-1024-ND
Heat Sinks 294-1024-ND
Heat Sink TO-220 Aluminum 3.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 3.0W @ 40°C Board Level, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 294-1024-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details