CTS Corporation Crystals, Oscillators, Resonators - Oscillators 656E15365C3T

Description
Win Source Part Number: 1135161-656E15365C3T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 656P/L Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.073" (1.85mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 153.6 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 88mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1135161-656E15365C3T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 656P/L Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.073" (1.85mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 153.6 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 88mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1135161-656E15365C3T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1135161-656E15365C3T
Crystals, Oscillators, Resonators - Oscillators 1135161-656E15365C3T
Win Source Part Number: 1135161-656E15365C3T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 656P/L Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.073" (1.85mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 153.6 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 88mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls

Win Source Part Number: 1135161-656E15365C3T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 656P/L
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.073" (1.85mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 153.6 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 88mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1135161-656E15365C3T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 154 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT9120AI-2C3-33E100.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LMC555CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details