Win Source Part Number: 1079746-654M9213I2T
Category: Crystals, Oscillators, Resonators>Oscillato
Series: 654C
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 92.16 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 65mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1079746-654M9213I2T |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency | 92.16 MHz |