CTS Corporation Crystals, Oscillators, Resonators - Oscillators 653L1945I2T

Description
Win Source Part Number: 1068316-653L1945I2T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 653 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 19.44 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 66mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1068316-653L1945I2T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 653 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 19.44 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 66mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1068316-653L1945I2T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1068316-653L1945I2T
Crystals, Oscillators, Resonators - Oscillators 1068316-653L1945I2T
Win Source Part Number: 1068316-653L1945I2T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 653 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 19.44 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 66mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls

Win Source Part Number: 1068316-653L1945I2T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 653
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 19.44 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 66mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Oscillators - 653L1945I2T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
653L1945I2T-ND
Oscillators 653L1945I2T-ND
19.44MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

19.44MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1068316-653L1945I2T 653L1945I2T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 19.44 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA100M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 1735879 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details