10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Win Source Part Number: 1039641-636L3I010M00
Category: Crystals, Oscillators, Resonators>Oscillato
Series: 636
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 10 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 16mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): ASDMB-10.000MHZ-LC-T
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: CTX1239CT,CTX1239TR,
XTAL OSC XO 10.0000MHZ HCMOS TTL
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 110-636L3I010M00000TR-ND | 1039641-636L3I010M00000 | 636L3I010M00000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |