CTS Corporation Oscillators 636L3C025M00000

Description
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-636L3C025M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3C025M00000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3C025M00000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1039640-636L3C025M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1039640-636L3C025M00000
Crystals, Oscillators, Resonators - Oscillators 1039640-636L3C025M00000
Win Source Part Number: 1039640-636L3C025M00 000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 636 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 16mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): ASFLMB-25.000MHZ-LC- T; 7W-25.000MBB-T; ASFL1-25.000MHZ-EC-T ; 7X-25.000MCB-T; ASDMB-25.000MHZ-LC-T ; ASEMB-25.000MHZ-LC-T ; 632L3I025M00000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: 636L3C025.00000,CTX6 97TR,CTX697CT,CTX697 DKR,Q2850704

Win Source Part Number: 1039640-636L3C025M00000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 636
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 16mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): ASFLMB-25.000MHZ-LC-T; 7W-25.000MBB-T; ASFL1-25.000MHZ-EC-T; 7X-25.000MCB-T; ASDMB-25.000MHZ-LC-T; ASEMB-25.000MHZ-LC-T; 632L3I025M00000;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: 636L3C025.00000,CTX697TR,CTX697CT,CTX697DKR,Q2850704

Buy Now Datasheet
Oscillator, 25Mhz, Hcmos/ttl, 5Mm X 3.2Mm Rohs Compliant Cts - 75AJ1754 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Hcmos/ttl, 5Mm X 3.2Mm Rohs Compliant Cts
75AJ1754
Oscillator, 25Mhz, Hcmos/ttl, 5Mm X 3.2Mm Rohs Compliant Cts 75AJ1754
OSCILLATOR, 25MHZ, HCMOS/TTL, 5Mm x 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, HCMOS/TTL, 5Mm x 3.2MM ROHS COMPLIANT: YES

Supplier's Site
Oscillators 636L3C025M00000
XTAL OSC XO 25.0000MHZ HCMOS TTL

XTAL OSC XO 25.0000MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 110-636L3C025M00000DKR-ND 1039640-636L3C025M00000 75AJ1754 636L3C025M00000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator, 25Mhz, Hcmos/ttl, 5Mm X 3.2Mm Rohs Compliant Cts Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data