CTS Corporation Crystals, Oscillators, Resonators - Oscillators 634C10005C2T

Description
Win Source Part Number: 1050564-634C10005C2T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 634C Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 65mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1050564-634C10005C2T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 634C Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 65mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1050564-634C10005C2T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1050564-634C10005C2T
Crystals, Oscillators, Resonators - Oscillators 1050564-634C10005C2T
Win Source Part Number: 1050564-634C10005C2T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 634C Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 65mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls

Win Source Part Number: 1050564-634C10005C2T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 634C
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 65mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1050564-634C10005C2T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-9775-19.440-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366471-SIT9120AI-2D2-33E156.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
2 suppliers