CTS Corporation Oscillators 632L3I050M00000

Description
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-632L3I050M00000CT-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-632L3I050M00000TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-632L3I050M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators-Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators-Oscillators
Crystals, Oscillators, Resonators-Oscillators
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators-Oscillato rs Series: 632 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 50 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators-Oscillators
Series: 632
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 50 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 50Mhz, Hcmos, 3.2Mm X 2.5Mm Rohs Compliant Cts - 75AJ1749 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, Hcmos, 3.2Mm X 2.5Mm Rohs Compliant Cts
75AJ1749
Oscillator, 50Mhz, Hcmos, 3.2Mm X 2.5Mm Rohs Compliant Cts 75AJ1749
OSCILLATOR, 50MHZ, HCMOS, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

OSCILLATOR, 50MHZ, HCMOS, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 110-632L3I050M00000CT-ND 75AJ1749
Product Name Oscillators Crystals, Oscillators, Resonators-Oscillators Oscillator, 50Mhz, Hcmos, 3.2Mm X 2.5Mm Rohs Compliant Cts
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECX2-LMV-7CN-156.250-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14536BCP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
View Details