CTS Corporation Oscillators 620L3I040M00000R

Description
XO, 40MHZ, 2.0X1.6MM, +3.3V, 50P
Request a Quote Datasheet
Description
XO, 40MHZ, 2.0X1.6MM, +3.3V, 50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-620L3I040M00000RTR-ND - DigiKey
Thief River Falls, MN, United States
XO, 40MHZ, 2.0X1.6MM, +3.3V, 50P

XO, 40MHZ, 2.0X1.6MM, +3.3V, 50P

Buy Now Datasheet
Oscillators - 110-620L3I040M00000RCT-ND - DigiKey
Thief River Falls, MN, United States
XO, 40MHZ, 2.0X1.6MM, +3.3V, 50P

XO, 40MHZ, 2.0X1.6MM, +3.3V, 50P

Buy Now Datasheet
Oscillators - 110-620L3I040M00000RDKR-ND - DigiKey
Thief River Falls, MN, United States
XO, 40MHZ, 2.0X1.6MM, +3.3V, 50P

XO, 40MHZ, 2.0X1.6MM, +3.3V, 50P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-620L3I040M00000RTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Programmable Timers and Oscillators - P8253-5 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers