CTS Corporation Oscillators 616M3I050M00000R

Description
XO, 50MHZ, 1.6X1.2MM, +1.8V, 50P
Request a Quote Datasheet
Description
XO, 50MHZ, 1.6X1.2MM, +1.8V, 50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-616M3I050M00000RTR-ND - DigiKey
Thief River Falls, MN, United States
XO, 50MHZ, 1.6X1.2MM, +1.8V, 50P

XO, 50MHZ, 1.6X1.2MM, +1.8V, 50P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-616M3I050M00000RTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details