Win Source Part Number: 1349874-581L200X2ITT
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 581
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.065" (1.65mm)
Standard Package: 1,000
Frequency: 20 MHz
Output: HCMOS
Frequency Stability: ±280ppb
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1349874-581L200X2ITT | 581L200X2ITT | CTX1476TR-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator TCXO/VCTCXO | Oscillators |
| Oscillator Type | TCXO; TCXO | TCXO | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Frequency | 20 MHz | 20 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |